The TFC-1000S40D3 Bi-Directional Intelligent Fiber Converter works with the TFC-1600 chassis system or as a standalone unit. This converter is a Dual Wavelength Single Mode SC-Type fiber converter that supports port-based SNMP reporting and spans distances up to 40 km (24.85 miles). This module must be used with the TFC-1000S40D5 module. Ports include 1 x 1000Base-T (RJ-45) port and 1 x 1000Base-LX (SC Simplex Type) port.
- Compliant with IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX standards
- 1 x 1000Base-T RJ-45 port
- 1 x 1000Base-LX single-mode bi-directional simplex-SC type fiber port
- Provides Dip switch to set: Fiber (Forced / Auto-Negotiation), LLR (Enable / Disable)
- Support LLCF (Link Loss Carry Forward, Link Pass Through)
- Support LLR (Link Loss Return) for FX port
- Monitor and configure Ethernet or Fiber’s duplex mode, LLR, port on / off and receive link down information via management module TFC-1600MM and chassis TFC-1600
- Status LED indicators for Power and Link / Activity
- Wall mountable
- Optional 19” system chassis with redundant power supply (TFC-1600), holds up to 16 TFC series Media Converters