Image Caption (Optional)

Overview

APC Smart-UPS SUA5000RMT5U

Ideal for servers, routers, and other essential network devices, the APC Smart-UPS SUA5000RMT5U provides instant battery power with extended runtime to critical electronics devices, keeping you and your business productive even during power outages. Four outlets provide battery backup power and safeguard your expensive electronics from potentially harmful power conditions such as spikes and surges. The accompanying free PowerChute Business Edition software allows you to monitor and manage your IT environment from a single workstation, while the included AP9630 SmartSlot Network Management Card lets you access the UPS remotely.

With a 4,000-watt/5,000-volt ampere output power capacity, a pure sine-wave output, and intelligent battery management maximizing performance, this rack/tower convertible UPS is ideal for any small to medium sized business that wants to back up and protect their critical electronics.

At a Glance:

  • Provides instant, clean power to your critical electronic devices during a power outage
  • 4 battery and surge-protected outlets ensure connected electronics are backed-up and protected
  • 208V nominal input and output voltage
  • Preinstalled AP9630 SmartSlot Network Management Card enables remote monitoring and control of UPS
  • Switched outlet group allows you to reboot hung devices, automatically shed less critical equipment, and sequence both start up and shutdown of attached equipment
  • The pure sine wave output while on battery provides the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics
  • Green Mode bypasses unused electrical components to achieve high operating efficiency without sacrificing power protection
  • PowerChute Business Edition software for UPS management, safe system shutdown, and energy management for up to 25 servers and workstations
  • Includes rails and hardware for easy rackmount installation
  • Two-year limited warranty
  • $150,000 equipment protection policy

Package Contents

  • APC Smart-UPS SUA5000RMT5U
  • AP9630 SmartSlot Network Management Card
  • Rack mounting support rails
  • PowerChute Business Edition software CD
  • Smart-UPS signaling RS-232 cable
  • User manual

Image Caption (Optional)

Protects Electronic Equipment from Power Disruptions

All four outlets on the Smart-UPS SUA5000RMT5U UPS shield your electronic equipment from brownouts, surges, and spikes in voltage that can permanently damage connected equipment. This 208V UPS offers reliable battery backup and protection to two devices with L6-20R plugs and two devices with L6-30R plugs. Automatic voltage regulation (AVR) adjusts high and low voltages to a safe level without forcing your UPS to go on battery, effectively ensuring your equipment has reliable power while preserving and maximizing the life of the internal battery.

Power-Saving Green Mode for High Efficiency Operation
The APC Smart-UPS SUA5000RMT5U UPS utilizes patent-pending Green Mode to keep your UPS operating at high efficiency without sacrificing power protection. The SUA5000RMT5U automatically enters and exits Green Mode based on the current power conditions, effectively ensuring your UPS is operating at the highest efficiency while saving power, reducing utility costs, and generating less heat.

Intelligent Battery Management for Proactive UPS Management

The APC Smart-UPS SUA5000RMT5U is equipped to maximize battery life by regulating charge voltage according to battery temperature and conducting automatic periodic self-tests. These self-tests dynamically assess the current conditions of your UPS battery and notify you of any impending replacements, effectively enabling you to proactively manage your IT environment so you and your business can more easily avoid downtime. Easy-to-read LED indicators display the status of the unit and utility power conditions.

Image Caption (Optional)

Preinstalled Network Card for Remote Management

This UPS comes preinstalled with an APC AP9630 SmartSlot Network Management Card. This card enables management of your UPS remotely by connecting it directly to the network. Up to eight users can simultaneously access the user interface via web browser to quickly and easily access the UPS, and up to three users can access the network command line interface.

Rack-Tower Convertible for Easy Installation
The APC Smart-UPS SUA5000RMT5U easily converts between tower and rackmount installation, letting you choose the right setup for your individual needs and protecting your initial investment if you need to switch environments.

PowerChute Software for Simple Management and Control
The accompanying PowerChute software provides UPS management, safe system shutdown, and innovative energy management capabilities for your APC Smart-UPS SUA5000RMT5U. In the event of an extended power outage, graceful unattended shutdown ensures no information is lost and time to recovery is minimized. Energy cost and CO2 reporting provide you with a greater understanding of the energy consumed by your IT equipment, ensuring improved energy efficiency.

Designed for exceptional usability, PowerChute Business Edition software is fast and easy to install, with tailor settings to meet your individual needs. Find cost savings by using PowerChute to monitor your equipment's energy consumption.

2-Year Warranty and $150,000 Equipment Protection Policy
The Smart-UPS SUA5000RMT5U is covered by a two-year limited warranty. The UPS also comes with a lifetime equipment protection policy of up to $150,000. APC will repair or replace office equipment that sustains surge-related damage while properly connected to a registered APC Smart-UPS unit.

Estimated Runtime

Watts
Runtime
50 watts
436 minutes
100 watts
268 minutes
200 watts
147 minutes
300 watts
99 minutes
400 watts
74 minutes
500 watts
59 minutes
600 watts
48 minutes
700 watts
40 minutes
800 watts
35 minutes
900 watts
30 minutes
1,000 watts
26 minutes
1,200 watts
21 minutes
1,400 watts
17 minutes
1,600 watts
14 minutes
1,800 watts
12 minutes
2,000 watts
10 minutes
2,500 watts
7 minutes

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.