T his 2-in-1 USB KVM cables are designed to connect a USB computer to the TRENDnet TK-803R and TK-1603R KVM switches. These cables consist of a USB keyboard/mouse cable and monitor cable bonded into a single device. These flexible, low profile cables come in lengths of 6, 10 and 15 feet.

15ft USB/VGA KVM cable

  • Connect computers with VGA and USB ports to a TRENDnet TK-207K, TK-209K, TK-407K, TK-409K, TK-423K, TK-803R, TK-804R, TK-1603R or TK-1604R KVM switch
  • Length: 15 Ft.(4.5m)


TK-CU06
Length
  • 6 feet (1.83 meter)
Weight
  • 207g
TK-CU10
Length
  • 10 feet (3.1 meters)
Weight
  • 288g
TK-CU15
Length
  • 15 feet (4.5 meters)
Weight
  • 420g

PACKAGE CONTENTS

  • TK-CU15

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.