Transformer Spaced Outlets
Widely-spaced outlets accommodate larger plugs without compromising access to other outlets.
LCD Screen
Quick and easy-to-read display provides details about the UPS conditions such as power-load of connected devices, battery runtime, power-level of the battery, and more.
Battery and Surge Protected Outlets
This UPS unit is equipped with (4) surge and battery protected outlets and (4) surge protected outlets to keep your equipment protected from power surges and spikes.
LED Indicators
LED status lights indicate the UPS is powered on and wiring faults.
Line Interactive Topology
A line interactive UPS system has an autotransformer that regulates low voltages (e.g., brownouts) and over voltages (e.g., spikes) without having to switch to battery.
USB Communication Port
HID Compliant USB port allows you to connect to a computer to access additional power management features using PowerPanel Personal management software.
Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.
Keep your smart-home devices connected to your WIFI during power outages and brownouts.
Don’t let the game end when the power goes out. Backup battery power keeps gaming consoles, stereos, and chargers running.
Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.
How long will the UPS power my systems after the power goes out?
This system is estimated to run for 13.5 minutes at half load, 1.2 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.
Can this UPS model be monitored?
Yes, the CP825AVRLCD comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
Can the batteries on this UPS be replaced?
Yes, this unit can have the batteries replaced. The replacement battery cartridge is the CyberPower RB1290.
Do all of the outlets have battery backup power and surge protection?
No, not all of the outlets have battery backup power. The CP825AVRLCD has (4) battery backup and surge protected outlets and (4) surge protected outlets.
How do I mute the alarms?
To turn the alarm Off or On, double-click the Power button. You will hear two short beeps when the alarm is turned off, one short beep when turned on.