Projector Enclosure For use with Peerless-AV® Projector Mounts

Lock in the highest level of projector security with the PE112. Its solid steel construction provides maximum security and is designed to be easily retrofitted to any projector mount, protecting the projector from theft and physical damage. Its wrap-around design and ‘Hook-n-Hang’ frame enables easy one-person installation and projector maintenance.


Features

  • Secures and protects most projectors
  • Interlocking top tray design is ideal for retrofit applications
  • Adjustable bars allow for ideal projector lens placement
  • Patented security fasteners and security wrench only offered by Peerless
  • Padlock ready
  • Inside dimensions measure 11" high x 20" wide x 20" deep
  • Pipe clamp accommodates 1” NPT to 1.5” NPT schedule 40 pipe
  • ‘Hook-n-Hang’ feature allows hands-free operation during projector installation or maintenance
  • ** Projector mount sold separately