8-Port KVM LCD Console
IOGEAR's GCL1908 is an integrated LCD console with an 8-port KVM (keyboard, video, and mouse) switch that offers secure access to 8 VGA, USB or PS/2 computers. It features a convenient rack mountable sliding / retractable 19" TFT LCD active matrix monitor and keyboard with built-in touchpad for a space-saving and streamlined integration. The GCL1908 fits into a universal 1U rack mount space.
The GCL1908 supports both PS/2 and USB keyboards and mice for the connected computers, and supports USB peripheral devices for the attached computers. A single GCL1908 can control up to 8 computers, but as many as 8 additional compatible KVM switches can be cascaded to reach up to 128 computers* controlled from a single keyboard, monitor and mouse console.
Additional USB KVM Cables
This kit includes an additional 7 USB KVM cables (3 x 6ft, 4 x 10ft). Our custom-made cables are designed to provide the highest signal capacity with the lowest signal loss. This important technology produces the highest quality video output - even after long distance transmission or in the most electronically noisy environments such as server cabinets. IOGEAR's premium custom-made KVM cables guarantee optimum signal integrity for high-grade server needs. The keyboard and mouse cables are made of double-sealed 22-gauge wire and are neatly wrapped with a heavy-duty video cable for simplified connections.
*Can only be cascaded with other IOGEAR KVMs: GCS1808 or GCS1716 models