Perfect for Multitasking and Support High-Resolution Video

With the Tripp Lite U344-001-VGA adapter, you can extend or duplicate your desktop to extra monitors without the hassle of using function keys. This means you can play video on one monitor while working on another, view large spreadsheets across multiple screens, or display a screen presentation from one computer on multiple screens. You can also make an add-on display your primary display.

With 512 MB DDR2 SDRAM of memory, the U344-001-VGA supports video resolutions up to 2048 x 1152 (60 Hz) and 1080p (60 Hz), as well as USB 3.0 data transfer rates up to 5 Gbps, ensuring a crisp, clear presentation. It works with 32- and 64-bit Windows (up to 8.1) and Mac OS X. It also works with Surface tablets running non-RT Windows 8 and 8.1.

Note: Mac OS X 10.9 and 10.10 support one add-on monitor only. 10.8.5 and earlier versions do not support audio over USB 3.0.

Easy to Use and Three-Year Warranty

The portable design with built-in USB 3.0 cable fits easily into your laptop bag, making it perfect for travel. No external power supply is needed.

The U344-001-VGA comes backed by a three-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.