Unleash the power of USB 3.1 Gen 2 (10 Gbps) with this single-drive docking station. It supports both 2.5” and 3.5” form factors for solid-state and hard drives, with a high drive capacity of 6TB.

Harness the speed of USB 3.1 Gen 2

USB File Transfer Rates diagram shows USB 3.1 Gen 2 at 10 Gbps is twice the speed of USB 3.0 at5 Gbps

USB 3.1 Gen 2 gives you greater bandwidth and speed with file transfer rates of up to 10 Gbps - twice the speed of USB 3.0 (USB 3.1 Gen 1) technology. It lets you leverage the high performance of the latest SSDs and hard drives, while alleviating bottlenecks in your data transfers.

Top-loading design for easy drive access

Top-loading design allows easy access to your drive

It’s never been easier to dock and swap drives from your desktop computer or laptop. Simply insert your drives into the top loading slot, with no tools or trays required. The HDD ejection button allows fast and simple drive removal.

Convenient compatibility

The docking station comes with a USB Type-A to B cable, providing backward compatibility with your existing USB 3.0, 2.0 and 1.x devices. It also supports UASP for enhanced performance.

The SDOCKU313 is backed by a StarTech.com 2-year warranty and free lifetime technical support.