High-density network applications as specified in the Data Center Cabling Stan

The N484-2M12-LC12 cassette is easy to install into a Tripp Lite N484-00U sleeve or N484-01U 1U enclosure panel. Insert the cassette and tighten the screw tabs to secure it to the sleeve or panel. Loosen the screw tabs for removal. No tools are required. Once the cassette is installed, you can connect your cables. One N484-2M12-LC12 cassette fits in the N484-00U sleeve and up to four cassettes fit in the N484-01U 1U panel. The connectors are factory terminated to reduce time and labor during field installations.

Meets or Exceeds the Latest Standards and Lifetime Warranty

The N484-2M12-LC12 complies with IEEE 802.3ae (10GbE) and ANSI T11.2 (Fibre Channel) requirements. It has a max insertion loss of 0.35 dB, which is far below the IEEE 802.3ae maximum channel loss spec of <25 dB.

The N484-2M12-LC12 comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.