Cat6a Cassette is a Simple Solution for RJ45 Connections (RJ45 to RJ45)

Tripp Lite’s N484-12RJ Cat6a Pass-Through Cassette offers a simple, elegant solution for connecting devices with RJ45 connectors. The N484-12RJ features 12 pass-through connections that are rated for 1Gb Ethernet, yet support Cat5e 100 Mb speeds. This cassette is designed to fit Tripp Lite’s N484-00U Cassette Sleeve and N484-01U Enclosure Panel (sold separately). Its modular design offers the density and flexibility to modify your installation as your needs change. The cassette housing is heavy-duty steel for durability and long life.


Typical Application

  • High-density network applications as specified in the Data Center Cabling Standard TIA 942 for cross connects in main distribution, horizontal distribution, and equipment distribution areas

Simplified Installation Saves Time and Money

The N484-12RJ cassette is easy to install into a Tripp Lite N484-00U sleeve or N484-01U 1U enclosure panel. Insert the cassette and tighten the screw tabs to secure it to the sleeve or panel. Loosen the screw tabs for removal. No tools are required. Once the cassette is installed, you can connect your Cat6a cables. One N484-12RJ cassette fits in the N484-00U sleeve and up to four cassettes fit in the N484-01U 1U panel. The connectors are factory terminated to reduce time and labor during field installations.  

Tripp Lite N484-12RJ Product Summary:

  • RJ45 pass-through cassette for use with Tripp Lite’s N484-00U Cassette Sleeve or N484-01U Enclosure Panel
  • 12 RJ45 connections rated for 1Gb on each side
  • No tools are required for installation and removal; just tighten and loosen the screw tabs
  • Factory terminated connectors reduce the time and labor required during field installations
  • Heavy-duty steel housing


What’s in the Box

  • N484-12RJ Pass-Through Cassette –(x12) RJ45
  • Quick Start Guide