Greater Distance, Transmits Serial Signals and IR Control

The BHDBT-K-SI-ER extends a 1920 x 1080 (1080p) HDMI signal @ 60 Hz up to 500 ft. To expand and extend the reach of your installation, add up to five Tripp Lite BHDBT-TR-SI-ER transceivers between the transmitter and receiver units. Each transceiver supports connection of an HDMI display and extends your transmission range up to 3,000 ft. at 1080p resolution. With the BHDBT-K-SI-ER, you have the flexibility to house the source devices in a secure, remote location while still delivering the signals to devices in another area.

Serial signals and IR control signals travel over a single Cat5e/6/6a cable along with HDMI video. This eliminates cable clutter and reduces installation costs. The BHDBT-K-SI-ER supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors. Two-way 39 KHz IR remote control functionality allows use of an HDMI source’s remote control in the same location as a monitor connected to the receiver. This gives you the ability to control your Blu-ray player with its remote while standing at the remote monitor (and vice versa).

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.