Superior Quality and Premium Construction

The P134-000-DVI-V2 supports DVI single-link computer video resolutions up to 1920 x 1200 and HD resolutions up to 1080p. DisplayPort 1.2 doubles the previous version’s bandwidth to 17.28 Gbps in High Bit Rate (HBR2) mode, which allows better resolutions, higher refresh rates, and greater color depth. It’s compatible with any PC or Mac equipped with a DP++ (DisplayPort ++) port, which allows HDMI and DVI signals to be passed through. Check your computer’s documentation for compatibility.

Manufactured using top-quality materials, the P134-000-DVI-V2 has corrosion-resistant gold-plated contacts for optimal signal transfer. The cable is shielded for protection from EMI/RFI interference. A fully molded design provides durability and extended life.

Premium Construction and Lifetime Product Warranty

The 10-foot molded 30 AWG cable features premium foil and braid shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated blue connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A flexible PVC jacket makes the HDCP-compliant cable easy to install in tight spaces.

The P568-010-BL comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.