25U Premium Rack Enclosure Server Cabinet with Shock Pallet Packaging

Shock pallet packaging and preinstalled casters

Tripp Lite’s SR25UBSP1 Premium 25U Rack Enclosure Server Cabinet ships mounted on a special pallet that uses additional reinforcement and shock-absorbing material. The pallet’s protective cushion safeguards the enclosure cabinet and any pre-installed precision components it contains during shipping.

It supports up to 3000 pounds, including the weight of the enclosure cabinet and additional equipment. Heavy-duty ramps come included so the enclosure cabinet can be safely rolled on and off the pallet during configuration.

To simplify deployment, the SR25UBSP1 comes with preinstalled casters and leveling feet. The casters allow the SR25UBSP1 to be easily maneuvered into the desired location, where it can then be secured in place by adjusting the leveling feet.

Note: The casters are intended for minor position adjustments within the final installation area only and are not designed for moving the enclosure cabinet over long distances.

Designed for simplified equipment installation

The SR25UBSP1 is EIA-compliant for vendor neutral compatibility with all standard 19-inch rack equipment and engineered with simplified equipment installations in mind. A pair of front and rear vertical rails use square mounting holes that are numbered by rack space for easy reference. Both pairs of vertical rails are adjustable in quarter-inch increments to accommodate equipment depths from 4 to 37 inches. Adjustment is quick and convenient, simply unscrew the rails, slide them to the desired depth and restore the screws. Once the enclosure cabinet has been safely removed from its shock pallet packaging, the SR25UBSP1 is capable of supporting up to 3000 pounds of equipment with included installation hardware (2250-pounds rolling capacity).

All components of the SR25UBSP1 are grounded to the enclosure cabinet frame. Front and rear threaded grounding points connect to the facility earth ground. The removable front and rear doors feature quick-release ground wires.

Secure access and efficient airflow

The SR25UBSP1 is designed to provide a safe, secure installation solution for mission-critical rackmount equipment. It contains locking, removable front and rear doors that are perforated to promote efficient airflow, and locking, removable side panels. Locking doors and side panels prevent unauthorized access to installed equipment. The side panels are half size (two per side) for ease of removal and reinstallation. The front door is reversible and the split rear door design reduces clearance requirements for service access so the enclosure cabinet can be placed closer to a wall.

The top panel of the SR25UBSP1 is furnished with vents designed to help remove warm air from the enclosure cabinet and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top panel contains cable routing ports and is designed for quick, toolless removal with no need to disconnect cables. The SR25UBSP1’s open bottom facilitates cable access.

Toolless vertical mounting brackets and 5-year warranty

The SR25UBSP1’s two adjustable vertical mounting rails support toolless button-mount 0U installations to accommodate two vertical PDUs or cable managers side-by-side (four units per enclosure cabinet). These vertical mounting brackets not only make it easier to route power and cabling to installed rack equipment, they also reduce cord and cable clutter that could block airflow within the enclosure cabinet.

The SR25UBSP1 comes with a 5-year product warranty and a rapid-response repair/replacement policy that's unmatched in the industry. The SR42UBSP1 also meets all requirements towards Payment Card Industry Data Security Standard (PCI DSS) compliance. Unit is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.