Greater Distance, Audio Ports & Built-in Image Equalization

The B132-200A-SR is for use with Tripp Lite’s B132-002A-2 or B132-004A-2 VGA with Audio over Cat5 Extender/Splitter Transmitters. The B132-200A-SR extends a 1440 x 900 video signal with audio up to 150 ft. or a 1024 x 768 video signal with audio up to 300 ft. The signals travel from the transmitter to the receiver over user-supplied Cat5e/6 cable. To achieve maximum distance and resolution, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series Cat6 Cable. With the B132-200A-SR, you have the flexibility to house the video source in a secure, remote location while still delivering the signal to VGA displays or projectors in another area.

The B132-200A-SR features 3.5 mm audio connectors to deliver premium sound quality and add greater functionality to your display. Built-in image equalization control allows you to optimize the image on your remote display. The equalization settings are easy to adjust with the included screwdriver.

ighly Compatible & 1-Year Warranty

The B132-200A-SR is powered by the included external power supply. It doesn’t require software or drivers. This receiver is compatible with all major operating systems and is compliant with HDCP and EDID.

The B132-200A-SR comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The B132-200A-SR is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.