SmartMount ® Flat Panel Video Conferencing TV Cart for (2) 40" to 65" TVs

The SR555M SmartMount ® Flat Panel Video Conferencing Cart has been designed to include all of the features you may need, making it perfect for any location. The mobility of the cart eliminates the need for multiple video conference systems, lowering your overall system cost. The structure is optimized to hold two 40"-65" displays, providing clear visibility for all participants. The camera locates anywhere above either display, for near perfect eye contact during your meetings. Additionally, the integrated cable management contains and conceals unsightly cables, helping you complete a clean and professional installation.

Features

  • Camera mount can be located anywhere above either TV
  • Shelf can be positioned anywhere along the column by simply lifting and repositioning
  • Open frame adaptor design to help prevent display component input interference
  • Textured black powder coat finish helps to hide finger prints and dust
  • Fully welded base structure provides rigidity, stability and quick assembly
  • Maneuvers easily on 4" (102mm) swivel casters, two locking
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • TV can be located anywhere along the column for perfect viewing height (up to 60" at center)
  • Universal mount fits TVs with mounting patterns from 200 x 200mm up to 400 x 400mm