Telephone/Ethernet Line Surge Protector

Don’t give power surges a back door through datalines to damage your equipment! Tripp Lite's DTEL2 2-line dial-up surge protector offers complete phone and Ethernet line surge suppression for homes, offices, and a wide variety of communication applications. Convenient RJ11/RJ45 input and output connections with an included 5-inch telephone patch cable enables ideal protection for modems, fax machines, answering machines, and other communication devices with a phone line or network connection. Surge suppression is handled by diverting excess energies created by electrostatic discharges, faulty wiring or lightning away from network interface connections. For peace of mind, the DTEL2 comes with a lifetime warranty and RoHS-compliant design.

DTEL2 RJ11/RJ45 Network Surge Protector for Network and Phone Lines

  • Telephone/Ethernet line surge suppression ideal protection for network workstations, modems, fax machines, answering machines, and other networking and telecommunication devices
  • 260V clamping voltage surge protection
  • 250A circuit breaker
  • RJ11/RJ45 input and output connections with included patch cable allows convenient placement close to the protected device’s network connection
  • Package includes: Dataline surge protector, 5-in. RJ11 patch cable, and owner’s manual with warranty information
  • Lifetime Warranty

  • Powerful Dataline Surge Protection

    The DTEL2 protects against the effects of electrostatic discharge, faulty wiring and lightning that travels through datalines to potentially damage electrical components. Supporting both 120V and 230V applications, the DTEL2 protects components from incoming transient voltages below 260V so that equipment remains safe, regardless of region or nominal input voltage.  Whatever your network application happens to be, the DTEL2 has you covered. The RJ11/RJ45 input and output connections protect both telephone and networking applications from incoming transient surges travelling over communication lines. The DTEL2 also reduces corrupted data transmission, hardware lockups and equipment failure for longer component lifespans.


    Lifetime Warranty and Environmentally Responsible Design

    When you choose a genuine Tripp Lite product, you get superior performance plus peace of mind! We’re so confident of the quality of our DTEL2 surge protector that we warrant it to be free from defects in material and workmanship—for life! Additionally, the DTEL2 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.