Simple Installation with Space-Saving Design & Accepts DVI or VGA Video Signals

Use the included mounting hardware to install the B021-000-19-HD in any rack ranging from 27 inches to 42 inches in depth. The console is housed in an all-metal 1U sliding drawer. Simply pull it out and flip up the screen when needed, and store it back in the rack when you’re finished. This keeps the keyboard and screen from blocking access to rack equipment when the console is not in use.

A DVI-I port supports both digital and analog video signals for connecting to a DVI-enabled server or—when using the included DVI-to-VGA adapter—a VGA-enabled server or KVM switch. The 19 inch LCD screen supports video resolutions up to 1366 x 768p. DDC2B emulation allows the video settings of the connected computer to be automatically adjusted for optimal display on the console monitor.

USB Pass-Through, Supports Multiple Platforms & 1-Year Warranty

A USB 2.0 pass-through port on the console allows you to connect a USB peripheral, such as flash drive or CAC card reader, to your computer. Your device connects to the USB Type-A port on the front of the B021-000-19-HD, and your server or KVM switch (with USB hub port) connects to the USB Type-A port on the back of the console using the included KVM cable kit.

Because compatibility is based on common hardware standards rather than system software dependencies, the B021-000-19-HD is compliant with almost every platform, including UNIX, Linux, Windows, Mac OS and Solaris. It’s also compatible with most KVM switches that are equipped with a VGA or DVI monitor port and USB keyboard/mouse ports. This enables the console to be integrated into an existing system, providing enhanced management capabilities without a major investment in new hardware.

The B021-000-19-HD comes with a one-year product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The B021-000-19-HD is compliant with the Federal Trade Agreements Act (TAA) for GSS Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.