PLA Series Articulating Wall Arm For 37" to 95" Displays

The PLA60 offers a single solution for displays up to 95" in a wide range of installations including lobbies, hotel rooms, boardrooms, public displays or home theaters. Its all-steel construction enables it to hold screens up to 175lb, while its self-lubricating bushings enable the arms to smoothly articulate and position your display for optimal viewing. Combined with adjustable tilt and pivot capabilities, the PLA60 is the only wall arm you need.


Features

  • Five horizontal arm position sat 2.6" (66mm) centers for flexible lateral display placement
  • Includes mesh cord sheath and cable ties to neatly manage cables
  • Universal models adapt to displays with mounting hole patterns up to 730 x 433mm(28.75"W x 17.05"H)
  • +10/-5° of tilt
  • 7° of roll for post installationdisplay leveling
  • Three pivot points with upto 180° swivel for versatile display positioning
  • Arm extends up to 32.37"(822mm) from wall