Dependable, Cost-Efficient, and Flexible Power Distribution Solution

If you need dependable power distribution that won't bust your budget, Tripp Lite's PDU2430 Single-Phase Basic Power Distribution Unit (PDU) is the economical choice for distributing and managing power to IT, industrial and similar high-density applications. With 24 5-15R outlets and a locking L5-30P plug, the PDU2430 offers flexible and reliable power distribution to components. The PDU2430 is configured for 1U rackmount installation with the included hardware and is also suitable for 0U vertical installation in the cable management area of many rack enclosures. Detachable mounting flanges enable the PDU2430 to be installed in a wide range of additional configurations. For peace of mind, the PDU2430 comes backed by a 5-year warranty and is designed according to strict RoHS specifications.

Flexible Outlet Array

The PDU2430 contains a total of 24 5-15R outlets—12 on the front and 12 on the rear of the unit. The PDU2430's reversible housing makes it easier to connect equipment to the PDU and also simplifies cord management—a key advantage in IT applications where cord clutter is a problem.

Constructed for Heavy-Duty Service

With a rugged, all-metal case, high-quality outlets and plugs, and a switchless design to prevent accidental shutoff, the PDU2430 is optimized for reliable service in demanding IT, industrial and commercial applications. The PDU2430 is furnished with its two 15-amp circuit breakers (one for each set of 12 outlets) to protect the PDU as well as the connected equipment against overloads and short circuits.

Optimized for Rackmount Installation

The PDU2430 easily mounts within standard 1U (horizontal) racks with the included hardware. It can also be configured for 0U (vertical) installation in the cable management area of many rack enclosures. In 0U configuration, the PDU2430 can help to promote efficient airflow through the rack by reducing cord clutter.

Multiple Installation Options

The PDU2430 is easy to integrate with a wide range of applications. Adjustable, detachable mounting flanges enable you to install the PDU2430 in many configurations: on a wall or workbench, under a counter and more. It also features a long 15-ft. power cord that reaches distant AC outlets with ease.

Constructed for Heavy-Duty Service

The PDU2430 is optimized for reliable service in demanding IT, industrial and commercial applications with a rugged all-metal case, high-quality outlets and plugs, and a switchless design to prevent accidental shutoff. Two resettable 15A circuit breakers protect the PDU and connected equipment from damage due to power overloads and short circuits.

Tripp Lite's PDU2430 Power Distribution Unit Offers:

  • 30-amp PDU with 24 outlets
  • Rugged all-metal housing with detachable mounting flanges
  • Switchless design prevents accidental shutoff
  • Configurable for 1U rackmount (horizontal) or 0U (vertical) installation