One Access Source Enhances Productivity

Vertiv Avocent SV 300 Series Desktop KVM Switches offer fast and reliable control of four desktop computers. Users may gain access to computers, peripheral devices, databases and servers, mobile devices or ultra HD multimedia systems through the push of a button via a single keyboard, mouse and dual monitors. Hotkey command capability and cursor navigation simplifies and speeds system access. A managed copy-and-paste feature enables copying of files and text from one source computer to the other for seamless source integration. Up to three USB ports enable easy connectivity to external USB devices. The Vertiv Avocent SV 300 Series KVM switches offer support for DVI-I, HDMI and DisplayPort in single- and dual-head models, supporting high resolutions up to UHD 4K. Select models offer the ability to switch between audio and USB 3.0 peripherals independently.





ZERO DELAY, MORE PRODUCTIVITY

With zero-delay switching via keyboard or mouse, with cursor navigation, hotkey access or push-button selection, Vertiv Avocent SV 300 KVM Switches provide seamless access to multiple devices, and managed copy and paste of files and text between sources. Independent audio and USB peripheral switching allows users to freeze audio and USB 3.0 peripherals while working on a separate desktop system.


SMALL SPACE, BIG CAPABILITIES

Vertiv Avocent SV 300 KVM Switches have a small desktop footprint but deliver instant access to multiple computers. When access is required to desktop computers, printers, mobile devices, corporate ERP and CRM systems, mail servers or ultra HD multimedia switches, Avocent SV 300 KVM Switches pack advanced features for fast control.


VIDEO QUALITY AND FLEXIBILITY

Vertiv Avocent SV 300 KVM Switches provide advanced video support for DVI-I, HDMI and DisplayPort and support resolutions up to UHD 4K to ensure that image quality is accurate and that video plays at the highest definition possible. It simplifies connectivity to external USB devices and high-speed charging of mobile devices.


FULL-SERVICE SUPPORT

Vertiv is a world leader in KVM switch technology and provides a wide range of service solutions to troubleshoot and resolve issues in the field. The Vertiv Avocent SV 300 KVM Switches come with a 2-year, full-coverage factory warranty. An optional extended warranty is available.

FULL CONTROL FOR CONTROL ROOMS

Vertiv Avocent SV 300 KVM Switches from Vertiv provide control rooms and operations centers with powerful, fast means to access critical applications through multiple computers and functions through a single point of control. Push-button, cursor navigation or hotkey control simplifies switching and provides smooth operations.






FAST ACCESS FOR CALL CENTERS

Vertiv Avocent SV 300 KVM Switches provide fast switching access through multiple control methods including push-button, cursor navigation or hotkey to speed operations via a single user for up to four computers and multiple USB devices. An enhanced copy-and-paste function simplifies work between computers, enhancing usability.






VIDEO EDITING AND POST PRODUCTION

Vertiv Avocent SV 300 KVM Switches provide streamlined connectivity and control of today's multimedia desktops to help meet tight deadlines and transfer data among different computers and peripheral devices. 4K UHD support provides advanced video function for DVI-I, HDMI and Display Port to assure highly accurate image quality and high-definition playback.






  • Advanced video support for resolutions up to 30Hz UHD 4K
  • Mouse and keyboard switching via emulation assures Zero delay in switching time between connected sources
  • Independent Audio and USB switching allows users to freeze Audio and USB 3.0 peripherals while simultaneously working on a different computer
  • Access up to four computers using a single keyboard, monitor and mouse
  • Managed copy and paste of files and text between sources for enhanced usability
  • Three USB 3.0 ports on the front of the 340 series KVMs enable easy connectivity to external USB devices, quick data transfer and high speed charging of mobile devices