SmartMount ® Flat Panel Cart for 32" to 75" Displays

 SmartMount® Flat Panel Cart has been redesigned, now including a number of new features making this cart the perfect solution for any application. It includes enhanced mobility, appealing design, display height adjustment, and a sturdy three-piece base, all of which help provide a rigid, yet attractive solution that is quickly assembled. The 4" casters also make it easy to move from room-to-room, while the UL® certification ensures that it can be done safely.

Features

  • Includes a three-piece base and pre-assembled adaptor plate to reduce packaging waste and carton size
  • Three-piece base also provides rigidity, stability, and quick assembly
  • UL/CUL certified provides a trusted level of safety
  • 4" (102mm) swivel casters (two locking) meet UL/CUL requirements and provide safe/easy maneuverability
  • 5 degrees of negative adjustment keeps even the heaviest of displays level
  • Display and optional component shelf can be located anywhere along the column (up to 60" at center)
  • Pre-assembled open frame adaptor helps prevent display input interference
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Textured black powder coat finish helps hide finger prints and dust
  • Universal display adaptor fits mounting patterns from 200 x 200mm to 600 x 400mm and allows mounting in landscape or portrait orientation
  • Cart includes (4) plastic base pads for instances when casters are not needed