Universal Sound Bar Mounting Kit For 32" to 70" TVs and Universal Sound Bars with Mounting Hole Spacing up to 39.4" (1000mm)

The ACSBR1 Universal Sound Bar Mount comes with the necessary hardware to mount sound bars with keyholes or threaded interfaces above or below your TV. This mount is height adjustable, so you can minimize the gap between your TV and sound bar. The flexible design can be used with any wall mount that accommodates VESA® mounting patterns up to 6 x 4mm. This mount accommodates a wide range of sound bars and supports a maximum mounting hole spacing up to 39.4" (1mm).

Features

  • Height adjustable to achieve perfect placement
  • Includes hardware to mount sound bars with keyholes or threaded interfaces
  • Accommodates sound bars with mounting hole spacing up to 39.4" (1000mm)
  • •Fits any 32" to 70" (81 - 178cm) TVs with mounting patterns up to 600 x 400mm