Compact and Plug-and-Play Ready

This booster’s small size makes it easy to tuck out of sight in your installation. No software or drivers are required, so you only need to connect the B122-000 to your source and you’re ready for your presentation. For distances greater than 75 ft., HDMI cables made with 24 AWG wiring, such as Tripp Lite’s P568-100-HD, are recommended. Most installations will not require external power. In the event power is needed, simply connect a Micro USB cable from the port on the unit to a USB port on a computer, monitor or wall charger.

HD Video and Superior Audio

You’ll enjoy error-free signal quality and HD video. The B122-000 supports a 1080p (at 24 Hz) signal up to 125 ft. from the source to the extension cable. This booster/extender supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound Audio.

3-Year Warranty and Environmentally Responsible Design

For peace of mind, the B122-000 comes with a 3-year warranty. It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

TAA-Compliant for GSA Schedule Purchases

The B122-000 is compatible with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.