1.4kW Single-Phase Switched PDU with Automatic Transfer Switching and Redundant Power

Tripp Lite’s PDUMH15ATNET distributes, monitors and manages 120V power to equipment in network applications requiring individual outlet control, load shedding and remote monitoring of critical network components. Eight switched NEMA 5-15R outlets offer advanced network control and remote power monitoring features, including the ability to turn on, turn off, reboot or lock out power to each outlet. Reducing the frequency of on-site visits can save you money and reduce downtime.

Typical Applications

· Distribute 120V power to mission-critical data center devices whose continuous operation is vital

· Remotely manage networking equipment in a large industrial or commercial facility

· Monitor load levels from various servers, switches and other computer network components

Key Features

Primary and Secondary Inputs for Power Redundancy

The PDUMH15ATNET enables redundant A/B power for network devices with single power cords. Dual 12-foot input cords with NEMA 5-15P plugs connect to separate primary and secondary mains circuits, backup generators, UPS systems or utility power grids. The PDU constantly evaluates the power quality of both input sources and maintains continuous power to all outlets as derived from the primary source.

Switches from Primary to Secondary Power Source in Milliseconds

Dynamic solid-state automatic transfer switching (ATS) allows the PDUMH15ATNET to switch to the secondary source within 2–5 milliseconds, should the primary source fail or become unstable, to ensure your connected equipment operates without interruption. An on-board ATS processor prevents switching if the secondary source is unavailable or of lower quality than the primary source.

Check Essential Functions at a Glance

A digital ammeter displays total output current from connected equipment. LEDs indicate on/off status of individual outlets and power status of primary and secondary inputs.

Built-In LX Platform Interface Gives You Unrestricted Remote Access to Your Equipment 24/7

The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

Versatile Mounting Options Give You More Freedom

This PDU mounts in 1U of space in EIA-standard 19-inch racks using the included brackets and user-supplied hardware. By removing and reattaching the brackets at a different angle, you can also install the unit on a wall or under a counter.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.