Single Phase ATS Metered PDU 120V

Do you need an efficient, cost-effective way to distribute, monitor and manage power in an IT or industrial environment? Tripp Lite's PDUMH15AT Metered Power Distribution Unit with ATS is the solution you seek! It provides eight outlets plus a digital meter that displays continuous power consumption, enabling IT personnel to monitor the PDU's load on site. Optional integrated automatic transfer switching capability enables dual AC input redundancy for critical network hardware, hot-swappable UPS maintenance bypass or dual UPS protection. The PDUMH15AT is also equipped with a built-in webcard slot, enabling it to be permanently upgraded to a switched PDU. The PDUMH15AT features an all-metal housing and a switchless design to prevent accidental shutoff. It is suitable for 1U or 0U (vertical) rackmount installation as well as wall-mount, workbench, under-counter and similar installations.

Reliable IT Power Distribution

The PDUMH15AT is optimized for reliable distribution of alternate waveform AC power from a UPS system, generator or utility wall outlet to supported equipment in IT environments. It provides eight 5-15R outlets and dual 12-ft. cords (one attached, one detachable) with standard 5-15P plugs. The PDUMH15AT features a rugged all-metal case, high-quality outlets and plugs and a switchless design to prevent accidental shutoff. Unfiltered electrical pass-through makes the PDUMH15AT ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets, and more.

Integrated Auto-Transfer Switching


The PDUMH15AT features optional integrated automatic transfer switching (ATS) capability to provide a redundant power option for networking and server applications with non-redundant internal power supplies. In ATS mode, the attached power cord delivers primary input power and the included detachable power cord provides secondary input power. If primary power becomes unstable or fails, the PDU automatically performs a super-fast (2-7 milliseconds) switchover to the secondary power source. Front-panel input LEDs indicate primary or secondary power availability.

Hot-Swap Capability

ATS functionality makes the PDUMH15AT ideal for adding redundancy to single-corded devices. When used with a single UPS system, it provides fault-tolerant hot-swappable UPS protection for applications requiring zero downtime. When each of its power cords is connected to a separate UPS system, the PDUMH15AT provides fully redundant, zero-downtime UPS protection.

Digital Current Meter


The PDUMH15AT is equipped with a digital LED meter that displays the total connected equipment load. This meter enables IT personnel to monitor the total load on the PDU in real time, allowing more equipment to be safely connected with no danger of overloading the PDU or power supply circuits. This helps to assure proper load balance in complex redundant power applications.

Optimized for Demanding Applications

The PDUMH15AT is designed for reliable distribution of AC power to supported equipment in IT, industrial and similar applications. It features a rugged all-metal case, high-quality outlets, a 15A circuit breaker and a switchless design to prevent accidental shutoff.

Versatile Installation Options

The PDUMH15AT is easy to integrate with a wide range of data center and network applications. It is suitable for 1U installation in standard 19-inch rack enclosures as well as wall-mount, workbench, under-counter and similar installations.

2-Year Limited Warranty

The PDUMH15AT comes with a 2-year warranty, and extended warranties are available. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.