BUILT FOR BUSINESS

  • 4th Generation Intel® Core™ Processors
  • Windows 10 Home 64 Operating System
  • Crisp 15.6" Display Options Including 3K, IPS
  • Corporate Workhorse with Enhanced Graphics
  • ThinkPad Precision Keyboard with Optional Backlight
<br></br>BUILT FOR BUSINESS

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference - all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Windows 8
Select a model with the new Windows 8 or Windows 8 Pro to enjoy the best of both work and play.

Precision Keyboard Enhanced for Windows 8
Full-sized and spill-resistant, the ergonomic ThinkPad keyboard is renowned for its array of keys, excellent feel and TrackPoint® pointing. Optimized for Windows 8 with convenient multimedia buttons and immediate access to view apps, it has LED status indicators and function-lock capability. With a larger, smooth trackpad and 5-point click integration-indicated by subtle bumps and stripes, the keyboard can be configured multiple ways, while the optional backlight makes working in the dark effortless.15.6” HD, FHD or IPS 3K Display
The powerful HD, FHD and IPS 3K (2880 X 1620 pixels) display options deliver bright, crisp visuals and a wide viewing range. Anti-glare technology makes the screen comfortable to look at even over the long haul.

15.6” HD, FHD or IPS 3K Display
The powerful HD, FHD and IPS 3K (2880 X 1620 pixels) display options deliver bright, crisp visuals and a wide viewing range. Anti-glare technology makes the screen comfortable to look at even over the long haul.

4G/3G Connectivity
Connecting to 4G and 3G wireless networks is simple with a pre-installed SIM card and the easy-to-use Lenovo Access Connection tool.

NVIDIA GeForce Graphics
With the NVIDIA® GeForce® GT 730M graphics processor, you are assured of a richer visual and faster gaming experience. You can also preview/create HD video up to 4x faster and perfect/share photos in less than half the time.

Ultradurable and MIL-SPEC Tested
The T540p meets eight US military-spec tests for ruggedness, durability, and quality: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust. In addition, innovative roll-cage technology and glass-fiber reinforced plastic add extra strength and rigidity.