SmartMount TM  Flat Panel Cart For 55" to 98" + Displays

The SR598 SmartMount TM Flat Panel Cart has been redesigned to include all of the features you may need, making it perfect for any application. Mobility, appealing design, display height adjustment and a pre-assembled base ensure quick assembly, while providing a rigid, but attractive structure that fits into any décor. The 4" castors make it easy to move from room to room while the UL® certification ensures you that it can be done with safety in mind.

Features

  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Pre-assembled base provides rigidity, stability and quick assembly
  • Textured black powder coat finish helps hide finger prints and dust
  • Optional ACC-MS component shelf can be positioned anywhere along either column by simply lifting and repositioning
  • Universal mount fits displays with mounting patterns from 200 x 200mm up to 900 x 600mm
  • Cart includes (4) plastic base pads for instances when casters are not needed