TRENDnet’s 16-Port Gigabit PoE+ Switch, model TPE-TG160g, provides high-bandwidth performance, ease-of-use, and reliability. The IEEE 802.3at compliant switch features a sturdy 1U 19” rack mountable metal housing with mounting brackets included. Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s unmanaged PoE+ switch by delivering up to 30W per port of PoE+ power and data over existing Ethernet cables. Easily network PoE devices, such as high-power wireless access points, cameras, digital signage, IPTV decoders, access controls, and more with this high-power PoE+ switch. Enable the DIP switch to extend the PoE+ signal up to 250m (820 ft.) at 10Mbps for long-distance PoE installations. Easily install this long-range PoE switch for reliable high-speed PoE networking
No configuration needed, simply connect PoE+ network devices to the unmanaged gigabit PoE+ switch
The PoE+ switch supplies up to 30W of power per port with data over a single Ethernet cable to PoE and PoE+ devices
Equipped with high-speed gigabit ports and a full switching capacity, these unmanaged PoE+ switches are ready to take on the most demanding network applications
Enable the DIP switch to extend a PoE+ signal up to 250m (820 ft.) at 10Mbps on ports 1 – 8
To prevent traffic from being sent between isolated ports, the DIP switch enables port isolation on ports 1 – 15
A broadcast storm control threshold value of 128kbps will be applied to incoming packets on all ports
Automatically check if powered devices connected to the switch are currently active or not on all ports
With a sturdy metal housing and included rackmount brackets, this unmanaged PoE+ switch is well-suited for 19” 1U rack installations.
Sends larger packets, or Jumbo Frames (up to 9KB) for increased performance
Smart fans saves energy by auto-adjusting the fan speed and use based on cooling needs
100-240VAC, 50/60Hz internal universal switching power supply
LED indicators conveniently convey port status on the high-power PoE+ switch
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Performance
|
|
|
Power
|
|
|
PoE
|
|
|
DIP Switch
|
|
|
Fan/Acoustics
|
|
|
MTBF
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.
TRENDnet offers a wide variety of PoE switches including PoE, PoE+ and 802.3bt supported switches. TRENDnet also offers a variety of specialty PoE switches including long range PoE switches that reach up to 200m away, smart surveillance switches, and industrial switches.