The PDUMH15-ISO provides reliable 120V power via 14 outlets (12 rear-facing and two front-facing NEMA 5-15R outlets). It has a rugged all-metal housing and a 15 feet power cord with NEMA 5-15P plug. This PDU also has a 15-amp circuit breaker, a TVSS rear grounding lug and a switchless design to prevent accidental shutoff. Load capacity is 1.44kW.
Isolated filter banks between outlets on this PDU prevent devices from interfering with each other’s performance, providing an extra measure of line noise filtering. The PDUMH15-ISO provides up to 3840 joules of network-grade AC surge suppression.
The PDUMH15-ISO is easy to integrate with a wide range of data center and network applications. It has removable mounting flanges to support 1U (horizontal) and 0U (vertical) installation in 2- and 4-post racks. It’s also suitable for wall-mounting and under-counter mounting. The housing is reversible to face the front or back of the rack.
A two-digit load meter provides the real-time load level (in amps) of connected equipment. The meter helps ensure that the PDU is used at maximum capacity without danger of overload. If the current drawn by the equipment connected to the PDU ever exceeds the maximum rating, a built-in circuit breaker will trip to prevent possible damage to your equipment. Three diagnostic LEDs provide information about the PDUs power status: Line OK, Suppressor or Wiring Fault, and Protection Present.
For peace of mind, the PDUMH15-ISO is backed by a 2-year warranty. This PDU is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.