36-inch Power Strip with Extra-Long Cord Provides 120V AC Power to 12 Devices

Tripp Lite’s PS361220 Bench/Cabinet-Mount Power Strip distributes 120V AC power to 12 outlets (10 NEMA 5-15R and two NEMA 5-20R). It’s a simple solution for powering multiple devices in industrial settings, rack enclosures, offices, point-of-sale locations and retail displays. The PS361220 has a 36-inch housing and includes mounting clips for vertical or horizontal installation. An extra-long 15 ft. power cord allows you to mount the power strip away from its power source, giving you the freedom to bring power where you need it.

12 Convenient Outlets, Extra Long Power Cord and Premium Safety Features

The PS361220 provides 120V power to standard electronic equipment via 10 NEMA 5-15R outlets and 2 NEMA 5-20R outlets. The outlets are spaced 2.64 inches center-to-center along the 36-inch housing, allowing enough room for most AC adapters and transformers.

The PS361220 has a 15 ft. cord with NEMA 5-20P plug. This extra-long cord gives you the flexibility to mount the power strip in areas that don’t have an AC power source, allowing you to bring power where you need it.

A built-in 20-amp circuit breaker prevents circuit overloads that could damage equipment. The on/off switch is illuminated and has a transparent cover to prevent accidental shutoff.

Heavy Duty Housing and Versatile Mounting

A durable, all-metal housing withstands physically demanding industrial, commercial, office and retail environments. Mounting clips are included for vertical or horizontal installation with user-supplied hardware.

It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility.