Duplex SMF 8.3/125 33 ft. Patch Cable with LC/LC Connectors

Don't settle for less than the best—enjoy better signal quality and faster transmission with twice the bandwidth of multimode cables! Tripp Lite's N370-10M fiber cable assures peak performance throughout your local area network application. Unlike cut-price cables, the N370-Series is manufactured to exacting specifications, using superior materials, for a difference you can clearly see in your application.

The Smart Solution for Local Area Networks

This genuine Tripp Lite N370-10M fiber optic cable is the ideal solution for networks in need of fast, clear signal transmission up to the latest in industry standards with twice the bandwidth of multimode cables. With attenuation loss that meets or exceeds current standards, fiber made from glass instead of polymer and documented insertion loss testing on every connector, Tripp Lite's fiber optic patch cables are ideal for high-density, demanding network applications. The N370-Series comes in lengths to fit a variety of installations.

LC/LC Connectors

The N370-10M comes with widely compatible dual LC connectors that are thoroughly tested to ensure they meet Tripp Lite's stringent insertion loss standards. The connectors' edges are also beveled and color coded for easy and secure connection throughout your network.

Superior Quality Assures Error-Free Signal Transfer

The N370-10M is manufactured using top quality materials. With 8.3/125 duplex fiber, a FDDI and OFNR-rated PVC jacket, sturdy connectors and fiber made from glass instead of a polymer, Tripp Lite's fiber optic cables are made to last in high-demand data center and networking applications. The N370-Series is compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility.