Grommet Base Desktop Monitor Arm Mount for up to 38" Monitors

The LCT620A-G Grommet Base Desktop Monitor Mounts feature an attractive height adjustable articulating arm that provides perfect ergonomics with optimum monitor positioning for virtually all users. The grommet mounting base allows for limitless mounting options on any desktop or countertop surface between ½" to 2" (12 to 55mm) thick.


Features

  • Articulating arm allows monitor to be adjusted to the perfect ergonomic position to help reduce eye, back and neck strain
  • Integrated cable management provides clean, professional installation finish
  • Clamp stlye mounting base accommodates a desktop or counter thickness of 0.2" to 2.2" (5-55mm) thick
  • Expertly finished polished aluminum arm and black base with chrome pole
  • Compatible with VESA® 75 x 75mm and 100 x 100mm mounting patterns
  • Monitor can be positioned anywhere from 0.25" to 18.50" (6 to 470mm) above the desktop surface measured at the center of the adaptor
  • Smooth and effortless arm movement provided by bushings at all pivot points
  • Accommodates different monitor weights ranging from 8.4 to 17.8lb (3.8 to 8.1kg)