Grommet Base Dual Monitor Desktop Arm Mount for up to 38" Monitors

The LCT620AD-G Grommet Base Desktop Monitor Mounts feature two attractive height adjustable articulating arms that provide perfect ergonomics with optimum monitor positioning for virtually all users. The grommet mounting base allows for limitless mounting options on any desktop or countertop surface between ½" to 2" (12 to 55mm) thick.

Features

  • Monitors can be positioned anywhere from 2.00" to 20.50" (50 to 502mm) above the desktop surface measured at the center of the adaptor
  • Integrated cable management provides clean, professional installation finish
  • Both style mounting bases accommodate a desktop or counter thickness of 0.2" to 2.2" (5-55mm) thick
  • Compatible with VESA® 75 x 75mm and 100 x 100mm mounting patterns
  • Articulating arms allow monitors to be adjusted to the perfect ergonomic position to help reduce eye, back and neck strain
  • Accommodates different monitor weights ranging from 8.4 to 17.8lb (3.8 to 8.1kg)
  • Smooth and effortless arm movement provided by bushings at all pivot points
  • Expertly finished polished aluminum arm and black base with chrome pole