36-inch Power Strip Provides 120V AC Power to 12 Devices

Tripp Lite’s PS361206 Bench/Cabinet-Mount Power Strip distributes 120V AC power to 12 NEMA 5-15R outlets. It’s a simple solution for powering multiple devices in industrial settings, rack enclosures, offices, point-of-sale locations and retail displays. The PS361206 has a 36-inch housing and includes mounting clips for vertical or horizontal installation, making it well-suited for a variety of applications.

12 Convenient Outlets and Premium Safety Features

The PS361206 provides 120V power to standard electronic equipment via 12 NEMA 5-15R outlets. The outlets are spaced 2.64 inches center-to-center along the 36-inch housing, allowing enough room for most AC adapters and transformers. This power strip has a 6 ft. cord with a NEMA 5-15P plug.

A built-in 15-amp circuit breaker prevents circuit overloads that could damage equipment. The on/off switch is illuminated and has a transparent cover to prevent accidental shutoff.

Heavy-Duty Housing

A durable, all-metal housing withstands physically demanding industrial, commercial, office and retail environments. Mounting clips are included for vertical or horizontal installation with user-supplied hardware.

It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility.