Reliable Network-Grade Power Distribution and Versatile Installation Options

Unfiltered electrical pass-through makes the PDUMV20-36 ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures and network closets. The PDUMV20-36 provides reliable 120V single-phase power service via 14 NEMA 5-15/20R outlets. This PDU has a rugged all-metal housing and a 15 feet cord with NEMA L5-20P, 20A input (5-20P adapter included). Load capacity is 1.9kW.

The PDUMV20-36 is easy to integrate with a wide range of data center and network applications. It can be configured for 0U (vertical) rack installation with the included mounting brackets, and it also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.


Digital Load Meter and 2-Year Warranty

The PDUMV20-36 is equipped with a two-digit digital meter that allows IT personnel to visually monitor the total load in real time. The meter helps ensure that the PDU is used at maximum capacity with no danger of overload as equipment is added.

The PDUMV20-36 comes backed by a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.