TRENDnet's 2-Port HDMI KVM Switch, model TK-215i, controls two computers (with an available HDMI port) with one set of console controls. No driver installation required, simply plug in the integrated cables to share two computers with a full HD 1080p display. The TK-215i supports HDMI and 3.5 mm analog audio and features an ergonomic computer toggle switch.

2-Port HDMI KVM Switch

  • Control two computers with one set of console controls
  • Works with displays with an HDMI port
  • Full HD 1080p resolution
  • HDMI and 3.5 mm analog audio
  • Fully integrated cabling
  • Ergonomic computer toggle switch
  • No CD installation
  • USB Powered - No external power adapter


Computers

Control up to 2 computers

1080p HD

Supports full HD 1080p (progressive 1920 x 1080 pixels) with a 60 Hz refresh rate

2-Way Audio

Full audio support through HDMI cable connections with optional 3.5 mm microphone and speaker jacks

Toggle Switch

Use the integrated 1.5 m (5 ft.) cable to position the toggle switch in the most ergonomic location

Console Connectors

Emulation Technology supports advanced USB keyboard and mouse designs

HDMI Display

HDMI 1.3 with HDCP support

Computer Ports

Requires free USB and HDMI ports from connected computer

Integrated Cables

All required cables are integrated

Switch Software

Windows ® and Mac ® based KVM switch software to define hot keys and create auto-scan intervals


SPECIFICATIONS

Console Port on KVM
  • Keyboard: USB
  • Mouse: USB
  • Monitor: HDMI 1.3 (19-pin)
  • Speaker jack: 3.5 mm
  • Microphone jack: 3.5 mm
Computer Connections (up to 2)
  • Keyboard / mouse: USB 2.0 type A
  • Monitor: HDMI 1.3 (19-pin)
  • Speaker jack: 3.5 mm
  • Microphone jack: 3.5 mm
Monitor Resolution
  • 1920 x 1080 @ 60 Hz
Audio Support
  • 5.1 Audio support over HDMI cables
  • Analog audio over speaker and microphone jacks
LED
  • Computer 1 and Computer 2
Switching Control
  • One touch toggle switch
  • Keyboard hot key commands
  • KVM Switch Software
Supported OS
  • Windows ® and Mac ®
Operating Temperature
  • 0 – 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 90 % non-condensing
Dimensions
  • Unit: 85 x 58 x 28 mm (3.3 x 2.3 x 1.1 in.)
  • Integrated Cable: 85 cm (3 ft.)
  • Toggle switch: 150 cm (5 ft.)
Weight
  • 350 g (12.3 oz.)
Warranty
  • 2 year limited
Certifications
  • CE
  • FCC

PACKAGE CONTENTS

  • TK-215i
  • Quick Installation Guide
  • CD-ROM (Utility & User's Guide)

*For optimal performance, we recommend using a wired keyboard and mouse. Please go to http:/www.trendnet.com/downloads to download the client switching software.


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.