PoE Powered

Extends a single PoE/PoE+ network connection up to 100m (328 ft.) for a remote PoE or PoE+ device installation.

Daisy-Chainable

Daisy chain up to 3 PoE Extenders for a total PoE+ network extension of 400m (1,312 ft.).

Wall Mountable

Extends a PoE/PoE+ network connection an additional 100m for a total distance of up to 200m (656 ft.) from the PoE power source equipment.

Easy Setup

Simple installation in minutes

PoE/PoE+

Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE (15.4W) or PoE+ (30W) device

Gigabit Ports

The PoE Extender features one gigabit PoE+ input port and one gigabit PoE+ output port

PoE Powered

No external power required—saves installation time and cost