Reliable Network-Grade Power Distribution and Versatile Installation Options

The PDUMH15-6 provides reliable 120V power service via 13 NEMA 5-15R outlets (1 front-facing, 12 rear-facing). It has a rugged all-metal housing and a 6 feet power cord with NEMA 5-15P plug. This PDU also has a 15A circuit breaker, a TVSS rear grounding lug, and a switchless design to prevent accidental shutoff. Load capacity is 1.4kW.

The PDUMH15-6 is easy to integrate with a wide range of data center and network applications. It has removable mounting flanges to support 1U (horizontal) and 0U (vertical) installation in 2- and 4-post racks. It’s also suitable for wall-mounting and under-counter mounting. The housing is reversible to face the front or back of the rack. For 0U (vertical) rack toolless button-mount installation, add Tripp Lite’s PDUSIDEBRKT bracket accessory.

Digital Load Meter and 2-Year Warranty

A two-digit load meter provides the real-time load level (in amps) of connected equipment. The meter helps ensure that the PDU is used at maximum capacity without danger of overload.

The PDUMH15-6 comes backed by a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.