Built-in Digital Meter Provides Visual Monitoring of Single-Phase Power Distribution

Efficiently distribute and monitor power with Tripp Lite's PDUMH20-6 Single-Phase Metered Power Distribution Unit. It has a digital meter to provide the real-time current draw of connected equipment, allowing you to avoid overloading the PDU as devices are added. Unfiltered electrical pass-through makes the PDUMH20-6 ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures and network closets.

Reliable Network-Grade Power Distribution

The PDUMH20-6 provides reliable 120V power via 12 NEMA 5-15/20R outlets. It has a rugged all-metal housing and a 6 ft. power cord with a NEMA L5-20P plug and 5-20P adapter. This PDU also has a 20-amp circuit breaker, a TVSS rear grounding lug, and a switchless design to prevent accidental shutoff. Load capacity is 1.9 kW.

Versatile Mounting Options

The PDUMH20-6 is easy to integrate with a wide range of data center and network applications. It has removable mounting flanges to support 1U (horizontal) and 0U (vertical) installation in 2- and 4-post racks. It’s also suitable for wall-mounting and under-counter mounting. The housing is reversible to face the front or back of the rack. For 0U (vertical) rack toolless button-mount installation, add Tripp Lite’s PDUSIDEBRKT bracket accessory.

Tripp Lite PDUMH20-6 Product Summary:

  • Reliable 120V powerdistribution in rack enclosures and network closets
  • Digital meter providesreal-time visual monitoring of load level
  • Rugged all-metal housingwith 12 NEMA 5-15/20R outlets
  • 6 ft. cord with NEMAL5-20P plug and 5-20P adapter
  • Removable mountingflanges support installation in 2- and 4-post racks; also supports wall-mountand under-counter installation

Digital Load Meter for Real-Time Visual Monitoring

A two-digit load meter provides the real-time load level (in amps) of connected equipment. The meter helps you use the PDU at maximum capacity without danger of overload.