Reliable Network-Grade Power Distribution and Versatile Installation Options

The PDUMV20-24 provides reliable 120V power via six NEMA 5-15/20R outlets. It has a rugged all-metal housing and a 15 feet power cord with a NEMA L5-20P plug and 5-20P adapter. This PDU also has a 20A circuit breaker and a lighted power switch inside a transparent protective cover. Load capacity is 1.9 kW.

The PDUMV20-24 is easy to integrate with a wide range of data center and network applications. It can be configured for 0U (vertical) rack installation with the included mounting brackets, and it also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.