Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra. Curabitur placerat nibh eu lacinia sagittis. Praesent ut laoreet lectus. Morbi lacinia nec mi non dignissim. Vivamus arcu massa, iaculis sed vehicula a, suscipit id leo. Aenean at imperdiet arcu. Pellentesque in elit risus. Phasellus interdum rutrum sem, non efficitur urna tristique quis.
Reliable Network-Grade Power Distribution
Unfiltered electrical pass-through makes the PDUMV20-72 ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures and network closets. The PDUMV20-72 provides reliable 120V single-phase power service via 36 NEMA 5-15/20R outlets. This PDU has a rugged all-metal housing and a 15 ft. cord with NEMA L5-20P, 20A input (5-20P adapter included). Load capacity is 1.9kW.
Versatile Installation Options Including Toolless Mounting
The PDUMV20-72 is easy to integrate with a wide range of data center and network applications. It can be configured for 0U (vertical) rack installation with the included mounting brackets, and it also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.
Digital Load Meter for Visual Monitoring
The PDUMV20-72 is equipped with a two-digit digital meter that allows IT personnel to visually monitor the total load in real time. The meter helps ensure that the PDU is used at maximum capacity with no danger of overload as equipment is added.
2-Year Warranty and Environmentally Responsible Design
The PDUMV20-72 comes backed by a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Tripp Lite PDUMV20-72 Product Summary: