Reliable Power Distribution up to 5.8kW

Efficiently distribute power with Tripp Lite's PDUH30HV 5/5.8kW Single-Phase Basic Power Distribution Unit. The PDUH30HV provides reliable 208/240V power service to 10 C13 outlets from a UPS system, generator or utility (mains) source. This PDU is a great choice when you need to add more outlets in a data center.

Built to Last in Data Center Environments

The PDUH30HV is ideal for distributing 208/240V utility, UPS or generator power in rack enclosures and network closets. It has a rugged all-metal housing and 10 C13 outlets: eight on the front of the unit and two more outlets on the rear. This PDU has two 20A circuit breakers. It has a NEMA L6-30P input plug with 12-ft. power cord, giving you more flexibility in reaching distant outlets. Total output capacity: 4.8kW (200V), 5kW (208V), 5.3kW (220V), 5.8kW (240V).

Versatile Installation Options
The PDUH30HV is easy to integrate with a wide range of data center and network applications. It can be configured for standard 1U rack installation or 0U (vertical) rack installation. Mounting flanges are reversible for front- or rear-facing orientation and support installation in both 2- and 4-post racks. You can also mount the PDUH30HV on a wall or under a counter.

Environmentally Responsible Design

This power distribution unit is manufactured
in compliance with strict RoHS specifications, reflecting Tripp Lite’s
commitment to environmental responsibility.

Tripp Lite PDUH30HV Product Summary:

  • 5/5.8kW Single-phase basic powerdistribution unit
  • For 200/208/240V
  • Rugged all-metal housing with 10 C13 outlets
  • L6-30P input plug with 12-ft. powercord
  • Flexible installation options for 1U,0U, wall mounting or under-counter mounting