Line-Interactive Rack/Tower Sine Wave UPS with LCD

This line-interactive sine wave UPS system protects your valuable equipment from damage, downtime and data loss.

  • Pure sine wave output is compatible with active PFC (power factor correction) power supplies.
  • Battery backup supports equipment during outages.
  • AVR corrects power sags (brownouts) and overvoltages.
  • Surge protection blocks harmful transient voltages.
  • The multifunction LCD screen displays power conditions and provides easy access to settings.
  • USB and serial ports connect to a computer for power management and automatic file saves.
  • The 3-year warranty and $250,000 insurance reflect our commitment to product quality and customer satisfaction.

Key Specifications:

  • Model: SMC15002URM
  • Load Capacity: 1500 VA (1000 W)
  • Nominal AC Input/Output: 120 V, 60 Hz
  • AC Outlets: 8 x 5-15R
  • Output Waveform (AC Mode): Sine Wave
  • Output Waveform (Battery Mode): Pure Sine Wave
  • Input Cord: 10 ft. (3 m) Cord with 5-15P Plug
  • Half-Load Runtime: 17.7 min. (500 W Load)

Power Protection and Battery Backup

Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your equipment is under constant attack from power problems. Even a brief loss of power or a momentary surge can ruin your equipment and destroy irreplaceable data. Prevent damage, downtime and data loss by installing this UPS system. It conditions incoming AC power, provides enough battery backup to outlast most outages and automatically saves open files and shuts down computers gracefully during extended blackouts.

Common Applications

Protect High-Performance PCs and Workstations: Graphic Design Workstations, 3D/CAD Workstations, Video Workstations, Gaming PCs, Storage Arrays, Displays

Protect Servers and Network Equipment: Workgroup Servers, Media Servers, Print Servers, Small Business File Servers, Network-Attached Storage, Network Switches, Wireless Routers, Broadband Modems

Protect Equipment with Active PFC Power Supplies: The active PFC power supplies found in many computers require pure sine wave power.

Pure Sine Wave Output

When operating from battery power, a UPS system generates the waveform of its AC output. Many UPS systems generate PWM sine wave power, an approximation of the pure sine wave power you receive from your electrical utility. Although PWM sine wave power is compatible with most equipment, pure sine wave power is required by some devices -- such as computers with active PFC power supplies -- and prevents others from overheating, malfunctioning or failing prematurely. This UPS system generates pure sine wave power for superior compatibility with active PFC power supplies and other sensitive equipment.

Reliable Battery Backup

- Half-Load Runtime: This UPS system will support a 50% load (500 W) for up to 17.7 minutes.

- Hot-Swappable Batteries: The internal batteries can be replaced without turning off the UPS system and disrupting the operation of connected equipment.

AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

Multifunction LCD Screen

The illuminated LCD provides easy access to detailed UPS settings and information. The LCD shows a variety of helpful data, including input/output voltage, output load percentage, output load wattage, power status, battery status, AVR status, battery capacity, estimated backup runtime remaining and daily power consumption. If you decide to install the UPS system in a tower configuration, you can rotate the LCD for optimal viewing.

Flexible Management Options

There are three ways to manage this UPS system:

1. Use the multifunction LCD screen.

2. Use the HID-compliant USB port and your computer's built-in power management features.

3. Use the USB or serial port with Tripp Lite's free PowerAlert software.

PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management. You can always download the latest version of PowerAlert at Tripp Lite's website.

Environmentally Responsible Design

- High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.

- User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Dependable Service from an Industry Leader

Service and Support

- 3-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.

- $250,000 Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes.

- Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.

Industry Leader

- Over 90 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.

- Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment.