Overview

Specialty Enclosures

IT enclosures designed for specific environments and applications

Specialty enclosures ensure reliable operation of your rack mount IT equipment in unique environments. Wall mount enclosures are designed for small hub and LAN applications in wiring closets and server rooms with floor space constraints. Seismic enclosures are heavy duty enclosures that can be deployed in Zone 4 regions that require the safety and ruggedness of an NEBS rated enclosure.

Image Caption (Optional)
Image Caption (Optional)

AR100 Features

  • Adjustable Front Vertical Mounting Rail - The front mounting rails can be adjusted to allow for various mounting depths and to allow for additional clearance from the front door.
  • Ships fully assembled - NetShelter VX Enclosures ship fully assembled reducing the time required to install equipment.
  • Doors open 180 degrees - Two people are often required to stand in front of an enclosure on opposite sides to install heavy rack-mount equipment. A door that opens 180 degrees allows for installation of equipment without the need to remove the door making installation fast and easy.
  • Adjustable mounting depth - Vertical mounting rails are adjustable for equipment with various mounting depths.

Technical Specifications

Physical
Net Weight
94.00 lbs. (42.73 kg)
Maximum Height
26.09 inches (663 mm)
Maximum Width
23.00 inches (584 mm)
Maximum Depth
24.86 inches (631 mm)
Weight Capacity (static load)
200.00 lbs. (90.91 kg)
Maximum Mounting Depth
19.00 inches (483 mm)
Rack Height
13U
Rack Width
19"
Color
Black
Vertical Posts
16 gauge
Front Door
16 gauge
Rear Door
13 gauge
Roof
18 gauge
EIA Mounting Rails
16 gauge
Side Panels
18 gauge
Conformance
Standard Warranty
5 year repair or replace
Standards
EIA-310-E
Sustainable Offer Status
RoHS
Compliant
REACH
REACH: Contains No SVHCs

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.