LED Status Lights
LED indicator lights for Power On, Wiring Fault, On Battery, AVR, and Overload.
Simulated Sine Wave Output
Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.
GreenPower UPS Bypass Design
Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.
Data Line Protection
Prevents power surges that travel through ethernet and coaxial cables from causing damage to electronics.
Widely Spaced Outlets
Two outlets accommodate large transformer-based plugs without compromising other outlets.
Battery Backup & Surge Protected Outlets
This unit is equipped with five surge and battery protected outlets and five surge protected outlets.
Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.
Don’t let the game end when the power goes out. Backup battery power keeps gaming consoles, stereos, and chargers running.
Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.
1.How long will the UPS power my systems after the power goes out?
Run times vary based on the power required by connected devices. This system is estimated to run for 11 minutes at half load, 3 minutes for a full load.
2.Do all of the outlets have battery backup and surge protection?
No, not all of the outlets have battery backup power. The CP1500AVRT has five battery backup and surge protected outlets and five surge protected outlets.
3.Can the CP1500AVRT be monitored?
Yes, the CP1500AVRT comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
4.Can this unit have the batteries replaced?
Yes, this unit can have the batteries replaced. The replacement cartridge is the CyberPower RB1290X2.
5.How do I mute the alarms?
To turn the alarm off, press the button for 2 seconds. While muted, there will be no audible notification when the UPS reaches a lower battery state. Repeat steps to enable alarm.