Overview


Smart-UPS

Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Features

SRT6KXLT

LCD graphics display:

  • Text and mimic diagrams that display modes of operation, system parameters and alarms.


10/100 BaseT Connection:

  • Connect the device to a network using a 10 or 100 BaseT connection


Battery failure notification:

  • Provides early-warning fault analysis on batteries enabling timely preventive maintenance


Rack/Tower convertible:

  • Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Availability

Automatic internal bypass:

  • Supplies utility power to the connected loads in the event of a UPS power overload or fault.


Scalable runtime:

  • Allows additional run time to be quickly added as needed.


Intelligent battery management:

  • Maximizes battery performance, life, and reliability through intelligent, precision charging.


Hot-swappable batteries:

  • Ensures clean, uninterrupted power to protected equipment while batteries are being replaced


Automatic restart of loads after UPS shutdown:

  • Automatically starts up the connected equipment upon the return of utility power.


Temperature-compensated battery charging:

  • Prolongs battery life by regulating the charge voltage according to battery temperature.

Manageability

Network manageable:

  • Provides remote power management of the UPS over the network.

InfraStruXure Manager Compatible:

  • Enables centralized management via the APC InfraStruXure Manager.

SmartSlot:

  • Customize UPS capabilities with management cards.

LED status indicators:

  • Quickly understand unit and power status with visual indicators.

Serial connectivity:

  • Provides management of the UPS via a serial port.

Adaptability

Plug-and-Play external batteries

  • Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.


Rack/Tower convertible:

  • Protects the initial investment in the UPS when migrating from tower to rack-mount environment.


Flash upgradeable firmware:

  • Install maintenance releases of firmware remotely using FTP.

Serviceability

User-replaceable batteries:

  • Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)


Automatic self-test:

  • Periodic battery self-test ensures early detection of a battery that needs to be replaced.


Predicitive failure notification:

  • Provides early-warning fault analysis ensuring proactive component replacement.


Disconnected battery notification:

  • Warns when a battery is not available to provide backup power.


Audible alarms:

  • Provides notification of changing utility power and UPS power conditions

Protection

Frequency and voltage regulation:

  • Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.


Power conditioning:

  • Protects connected loads from surges, spikes, lightning, and other power disturbances.


Input power factor correction:

  • Minimizes installation costs by enabling the use of smaller generators and cabling.


Generator compatible:

  • Ensures clean, uninterrupted power to protected equipment when generator power is used.


Cold-start capable:

  • Provides temporary battery power when the utility power is out.


Resettable circuit breaker:

  • Easy recovery from overloads; no need to replace a fuse.


Safety-agency approved:

  • Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Technical Specifications

Output

  • Output Power Capacity: 6000 Watts / 6000 VA
  • Max Configurable Power: 6000 Watts / 6000 VA
  • Nominal Ouput Voltage: 208V
  • Output Voltage Distortion: Less than 3%
  • Output Frequency (sync to mains): 50/60Hz +/- 3 Hz
  • Other Output Voltages: 220, 240
  • Crest Factor: 3 : 1
  • Topology: Double Conversion Online
  • Waveform Type: Sine Wave
  • Output Connections: (1) Hard Wire 3-wire (2PH + G), (2) NEMA L6-20R, (3) NEMA L6-30R
  • Bypass: Internal Bypass (Automatic)

Input

  • Nominal Input Voltage: 208V
  • Input Frequency: 45 - 65 Hz (auto sensing)
  • Input Connections: Hard Wire 3-wire (2PH + G)
  • Input Voltage Range for Main Operations: 160 - 275V
  • Other Input Voltages: 220, 240

Batteries & Runtime

  • Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, leakproof
  • Typical Recharge Time 1 : 1.5 hour(s)
  • RBC Quantity: 1

Communications & Management

  • Available SmartSlot™ Interface Quantity: 1
  • Control Panel: Multi-function LCD status and control console
  • Audible Alarm: Audible and visible alarms prioritized by severity
  • Emergency Power Off (EPO): Yes

Surge Protection & Filtering

  • Surge Energy Rating: 480 Joules

Physical

  • Maximum Height: 17.00 inches (432 mm)
  • Maximum Width: 6.85 inches (174 mm)
  • Maximum Depth: 28.32 inches (719 mm)
  • Rack Height: 4U
  • Net Weight: 135.00 lbs. (61.23 kg)
  • Color: Black

Conformance

  • ENERGY STAR (USA), FCC Part 15 Class A, UL 1778, CSA
  • 3 years repair or replace (excluding battery) and 2 years for battery

Sustainable Offer Status

  • RoHS: Compliant
  • REACH: Contains no SVCHCs

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.