TRENDnet’s 6-Port Industrial Gigabit PoE+ DIN-Rail Switch, model TI-PG541, features a rugged IP50 rated metal enclosure for
industrial environments. This industrial unmanaged PoE+ switch is designed to withstand a high degree of vibration and shock, while
operating in both high and low temperatures within -40° – 75° C (-40° – 167° F). Redundant power inputs with power failure alarm
relay and overload current protection minimize network downtime.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Industrial Gigabit PoE+ Switch
by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one
cable to deliver both data and power from the industrial unmanaged PoE+ switch. Utilize TRENDnet's industrial PoE+ switch to
easily network PoE devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems,
IPTV decoders, access controls, and more.
PoE+ Power
Maximum 120W PoE+ power budget
supplies power up to four Power
over Ethernet devices.
Fault Tolerance
Features redundant power inputs from
external power sources, and an
output alarm relay to indicate an input
power failure.
Industrial Hardened Design
Rugged IP50 rated housing with a high
degree of vibration and shock resistance,
and an operating temperature range of -40° – 75° C (-40° – 167° F).
The rugged PoE+ switch
includes DIN-Rail mount and
wall-mount hardware
Complies with industrial EMS
certifications ESD (IEC 61000-4
2):
Contact: 6kV, Air: 8kV; EFT (IEC
61000-4-4): Power: 2kV, Signal:
1kV; Surge (IEC 61000-4-5):
Power: 2kV, Signal: 2kV
The industrial unmanaged PoE+
switch features a grounding point
to protect equipment from external
electrical surges
An extreme operating temperature
range of -40° – 75° C (-40° – 167°
F) allows for installations in
industrial environments with
intense hot or cold conditions
Four gigabit PoE+ ports, one
gigabit port, and one SFP port
No configuration needed, simply
connect PoE+ network devices
to the industrial unmanaged
PoE+ switch
This industrial switch is IP50
rated for ingress dust protection
Features redundant power inputs
from external power sources, and
an output alarm relay to indicate
an input power failure – power
supply sold separately (model: TI
S15052, TI-S12048)
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| DC Power |
|
| AC Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|