Reliable Network-Grade 208V Power Distribution with Digital Load Meters

With a rugged all-metal housing, the PDU3MV6L2130A is well-equipped for power distribution in rack enclosures and network closets. It provides reliable 208V power via 45 outlets (36 x C13, 9 x C19) in three separately breakered single-phase 20A load banks. This PDU has a 6 ft. power cord with L21-30P (3P+N+E) plug.

Three digital load meters provide the current level (in amps) of connected equipment in each load bank. These meters help ensure the PDU is used at maximum capacity without danger of overload.

Versatile Installation Options, TAA-Compliant and 2-Year Warranty

The PDU3MV6L2130A is easy to integrate with a wide range of data center and network applications. It can be configured for 0U (vertical) rack installation with the included mounting brackets, and it also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.

The PDU3MV6L2130A complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

The PDU3MV6L2130A comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.