Functionally Equivalent to Cisco GLC-SX-MMD

The N286-01GSX-MDLC is functionally equivalent to Cisco transceiver GLC-SX-MMD and is manufactured to meet or exceed Cisco specifications. You can use the N286-01GSX-MDLC with a wide variety of Cisco networking hardware and it will deliver the same performance as the Cisco GLC-SX-MMD.

Hot-Pluggable for Installation without Network Interruption

A hot-pluggable input and output allow you to install the N286-01GSX-MDLC without interrupting your network. Just plug the SFP end of the transceiver into the SFP port on your network switch. The other end has a duplex LC connector to use with multimode fiber cable.

Premium Features for Superior Performance

The N286-01GSX-MDLC has an 850nm wavelength vertical-cavity surface-emitting laser (VCSEL). It transmits a distance of 300 meters using 62.5/125 multimode fiber cable (Tripp Lite N320 series) and 500 meters using 50/125 multimode fiber cable (Tripp Lite N520 series). The N286-01GSX-MDLC also supports digital diagnostics monitoring (DDM), providing you with the ability to monitor optical output power, optical input power, temperature, laser bias current and transceiver supply voltage.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.