Power Protection and Battery Backup

Between severe weather, the aging electrical grid and unavoidable hazards lurking inside your own walls, your servers and network hardware are under constant attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data, bring down your network and hurt your bottom line. Prevent damage, downtime and data loss by installing this SmartPro UPS system. It conditions incoming AC power to protect your equipment, provides enough battery backup to outlast most outages and allows critical systems to shut down gracefully to prevent data loss and corruption during extended blackouts.

Common Applications

Protect Servers and Network Hardware: Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Media Servers, VoIP Servers, Network-Attached Storage, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers.

Reliable Battery Backup

- Half-Load Runtime: This UPS system will support a 50% load (490 W) for up to 20 minutes.

- Hot-Swappable Batteries: The internal batteries can be replaced without turning off the UPS system and disrupting the operation of connected equipment.

Reliable Battery Backup

- Half-Load Runtime: This UPS system will support a 50% load (490 W) for up to 20 minutes.

- Hot-Swappable Batteries: The internal batteries can be replaced without turning off the UPS system and disrupting the operation of connected equipment.

Flexible Management Options

There are several ways to manage this UPS system:

1. Use the front-panel LEDs for convenient local management.

2. Use the HID-compliant USB port and your computer's built-in power management features.

3. Use the USB or serial port with your computer and Tripp Lite's free PowerAlert software.

LED Control Panel

The intuitive multicolor LEDs display a variety of helpful and important information, including power status, voltage regulation status, connected load level, battery charge level and battery condition.

Environmentally Responsible Design

- High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.

- User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Dependable Service from an Industry Leader

Service and Support

- 3-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.

- Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes.

- Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.

Industry Leader

- Over 90 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.

- Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment. Third-Party Safety Testing and ISO 9001 Certification.